Vishay Precision Group Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R000KE732

Description
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R000KE732
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R000KE732
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2 10% E73 E3 Vishay - 69P8779 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2 10% E73 E3 Vishay
69P8779
Cw-5-2 2 10% E73 E3 Vishay 69P8779
CW-5-2 2 10% E73 e3

CW-5-2 2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R000KE732 69P8779
Product Name Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details