Vishay Precision Group Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R000KE12

Description
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0052R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0052R000KE12
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R000KE12
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0052R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R000KE12
Wirewound Resistors 3110-CW0052R000KE12
CW-5 2 10% E12 e3

CW-5 2 10% E12 e3

Supplier's Site Datasheet
Cw-5 2 10% E12 E3 Vishay - 69P8775 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2 10% E12 E3 Vishay
69P8775
Cw-5 2 10% E12 E3 Vishay 69P8775
CW-5 2 10% e12 E3

CW-5 2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0052R000KE12 3110-CW0052R000KE12 69P8775
Product Name Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers