Vishay Precision Group Wirewound Resistors CW0052K900KE12

Description
CW-5 2.9K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 2.9K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K900KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K900KE12
Wirewound Resistors 3110-CW0052K900KE12
CW-5 2.9K 10% E12 e3

CW-5 2.9K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K900KE12
Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K900KE12
Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.9K 10% E12 E3 Vishay - 69P8764 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.9K 10% E12 E3 Vishay
69P8764
Cw-5 2.9K 10% E12 E3 Vishay 69P8764
CW-5 2.9K 10% e12 E3

CW-5 2.9K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0052K900KE12 CW0052K900KE12 69P8764
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 2.9K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers