Vishay Precision Group Wirewound Resistors CW0052K900JB12

Description
CW-5 2.9K 5% B12
Request a Quote Datasheet
Description
CW-5 2.9K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K900JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K900JB12
Wirewound Resistors 3110-CW0052K900JB12
CW-5 2.9K 5% B12

CW-5 2.9K 5% B12

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K900JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K900JB12
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K900JB12
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.9K 5% B12 Vishay - 28M5221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.9K 5% B12 Vishay
28M5221
Cw-5 2.9K 5% B12 Vishay 28M5221
CW-5 2.9K 5% B12

CW-5 2.9K 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0052K900JB12 CW0052K900JB12 28M5221
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 2.9K 5% B12 Vishay
Category / Application Industrial
Resistance Range 2900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details