Vishay Precision Group Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K800JE73

Description
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K800JE73
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K800JE73
Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0052K800JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K800JE73
Wirewound Resistors 3110-CW0052K800JE73
CW-5 2.8K 5% E73 e3

CW-5 2.8K 5% E73 e3

Supplier's Site Datasheet
Cw-5 2.8K 5% E73 E3 Vishay - 69P8749 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.8K 5% E73 E3 Vishay
69P8749
Cw-5 2.8K 5% E73 E3 Vishay 69P8749
CW-5 2.8K 5% E73 e3

CW-5 2.8K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0052K800JE73 3110-CW0052K800JE73 69P8749
Product Name Res Wirewound 2.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 2.8K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers