Vishay Precision Group Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K700KE733

Description
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K700KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K700KE733
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K700KE733
Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2.7K 10% E73 E3 Vishay - 69P8745 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.7K 10% E73 E3 Vishay
69P8745
Cw-5-3 2.7K 10% E73 E3 Vishay 69P8745
CW-5-3 2.7K 10% E73 e3

CW-5-3 2.7K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K700KE733 69P8745
Product Name Res Wirewound 2.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 2.7K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details