Vishay Precision Group Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K500KE123

Description
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K500KE123
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K500KE123
Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.5K 10% E12 E3 Vishay - 69P8719 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.5K 10% E12 E3 Vishay
69P8719
Cw-5-3 2.5K 10% E12 E3 Vishay 69P8719
CW-5-3 2.5K 10% e12 E3

CW-5-3 2.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K500KE123 69P8719
Product Name Res Wirewound 2.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details