Vishay Precision Group Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JE733

Description
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K500JE733
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JE733
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2.5K 5% E73 E3 Vishay - 69P8716 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.5K 5% E73 E3 Vishay
69P8716
Cw-5-3 2.5K 5% E73 E3 Vishay 69P8716
CW-5-3 2.5K 5% E73 e3

CW-5-3 2.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K500JE733 69P8716
Product Name Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 2.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details