Vishay Precision Group Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JE732

Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K500JE732
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JE732
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.5K 5% E73 E3 Vishay - 69P8715 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.5K 5% E73 E3 Vishay
69P8715
Cw-5-2 2.5K 5% E73 E3 Vishay 69P8715
CW-5-2 2.5K 5% E73 e3

CW-5-2 2.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K500JE732 69P8715
Product Name Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details