Vishay Intertechnology, Inc. Wirewound Resistors CW0052K400JE12

Description
CW-5 2.4K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 2.4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K400JE12
Wirewound Resistors 3110-CW0052K400JE12
CW-5 2.4K 5% E12 e3

CW-5 2.4K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K400JE12
Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K400JE12
Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.4K 5% E12 E3 Vishay - 69P8701 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.4K 5% E12 E3 Vishay
69P8701
Cw-5 2.4K 5% E12 E3 Vishay 69P8701
CW-5 2.4K 5% e12 E3

CW-5 2.4K 5% e12 E3

Supplier's Site
Resistor;Wirewound;Res 2.4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70204769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70204769
Resistor;Wirewound;Res 2.4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70204769
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0052K400JE12 CW0052K400JE12 69P8701 70204769
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 2.4K 5% E12 E3 Vishay Resistor;Wirewound;Res 2.4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details