Vishay Precision Group Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K200KE732

Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K200KE732
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K200KE732
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.2K 10% E73 E3 Vishay - 69P8687 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.2K 10% E73 E3 Vishay
69P8687
Cw-5-2 2.2K 10% E73 E3 Vishay 69P8687
CW-5-2 2.2K 10% E73 e3

CW-5-2 2.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K200KE732 69P8687
Product Name Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details