Vishay Precision Group Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K200JE123

Description
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K200JE123
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K200JE123
Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.2K 5% E12 E3 Vishay - 69P8680 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.2K 5% E12 E3 Vishay
69P8680
Cw-5-3 2.2K 5% E12 E3 Vishay 69P8680
CW-5-3 2.2K 5% e12 E3

CW-5-3 2.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K200JE123 69P8680
Product Name Res Wirewound 2.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details