Vishay Precision Group Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K050KE73

Description
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K050KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K050KE73
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K050KE73
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0052K050KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K050KE73
Wirewound Resistors 3110-CW0052K050KE73
CW-5 2.05K 10% E73 e3

CW-5 2.05K 10% E73 e3

Supplier's Site Datasheet
Cw-5 2.05K 10% E73 E3 Vishay - 69P8676 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.05K 10% E73 E3 Vishay
69P8676
Cw-5 2.05K 10% E73 E3 Vishay 69P8676
CW-5 2.05K 10% E73 e3

CW-5 2.05K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0052K050KE73 3110-CW0052K050KE73 69P8676
Product Name Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 2.05K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details