Vishay Precision Group Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K050KE123

Description
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K050KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K050KE123
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K050KE123
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.05K 10% E12 E3 Vishay - 69P8675 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.05K 10% E12 E3 Vishay
69P8675
Cw-5-3 2.05K 10% E12 E3 Vishay 69P8675
CW-5-3 2.05K 10% e12 E3

CW-5-3 2.05K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K050KE123 69P8675
Product Name Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.05K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details