Vishay Precision Group Wirewound Resistors CW0052K050KE12

Description
CW-5 2.05K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 2.05K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K050KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K050KE12
Wirewound Resistors 3110-CW0052K050KE12
CW-5 2.05K 10% E12 e3

CW-5 2.05K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K050KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K050KE12
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K050KE12
Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.05K 10% E12 E3 Vishay - 69P8673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.05K 10% E12 E3 Vishay
69P8673
Cw-5 2.05K 10% E12 E3 Vishay 69P8673
CW-5 2.05K 10% e12 E3

CW-5 2.05K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0052K050KE12 CW0052K050KE12 69P8673
Product Name Wirewound Resistors Res Wirewound 2.05K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 2.05K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2050 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers