Vishay Precision Group Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K000JS733

Description
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K000JS733
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K000JS733
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7722 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7722
Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7722
RES,Metal Alloy,2KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,2KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K000JS733 43C7722
Product Name Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details