Vishay Precision Group Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K000JE733

Description
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K000JE733
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K000JE733
Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2K 5% E73 E3 Vishay - 69P8660 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2K 5% E73 E3 Vishay
69P8660
Cw-5-3 2K 5% E73 E3 Vishay 69P8660
CW-5-3 2K 5% E73 e3

CW-5-3 2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K000JE733 69P8660
Product Name Res Wirewound 2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 2K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details