Vishay Precision Group Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00529R40JE732

Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00529R40JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00529R40JE732
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00529R40JE732
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 29.4 5% E73 E3 Vishay - 69P9181 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 29.4 5% E73 E3 Vishay
69P9181
Cw-5-2 29.4 5% E73 E3 Vishay 69P9181
CW-5-2 29.4 5% E73 e3

CW-5-2 29.4 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00529R40JE732 69P9181
Product Name Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 29.4 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers