Vishay Precision Group Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00529R40JE122

Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00529R40JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00529R40JE122
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00529R40JE122
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 29.4 5% E12 E3 Vishay - 69P9178 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 29.4 5% E12 E3 Vishay
69P9178
Cw-5-2 29.4 5% E12 E3 Vishay 69P9178
CW-5-2 29.4 5% e12 E3

CW-5-2 29.4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00529R40JE122 69P9178
Product Name Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 29.4 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details