Vishay Precision Group Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00529R40JE12

Description
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00529R40JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00529R40JE12
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00529R40JE12
Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00529R40JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00529R40JE12
Wirewound Resistors 3110-CW00529R40JE12
CW-5 29.4 5% E12 e3

CW-5 29.4 5% E12 e3

Supplier's Site Datasheet
Cw-5 29.4 5% E12 E3 Vishay - 69P9177 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 29.4 5% E12 E3 Vishay
69P9177
Cw-5 29.4 5% E12 E3 Vishay 69P9177
CW-5 29.4 5% e12 E3

CW-5 29.4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00529R40JE12 3110-CW00529R40JE12 69P9177
Product Name Res Wirewound 29.4 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 29.4 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers