Vishay Precision Group Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00528R00KE732

Description
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00528R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00528R00KE732
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00528R00KE732
Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 28 10% E73 E3 Vishay - 69P9163 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 28 10% E73 E3 Vishay
69P9163
Cw-5-2 28 10% E73 E3 Vishay 69P9163
CW-5-2 28 10% E73 e3

CW-5-2 28 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00528R00KE732 69P9163
Product Name Res Wirewound 28 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 28 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details