Vishay Precision Group Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00528R00JS73

Description
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00528R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00528R00JS73
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00528R00JS73
Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00528R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00528R00JS73
Wirewound Resistors 3110-CW00528R00JS73
CW-5 28 5% S73

CW-5 28 5% S73

Supplier's Site Datasheet
Cw-5 28 5% S73 Vishay - 28M5234 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 28 5% S73 Vishay
28M5234
Cw-5 28 5% S73 Vishay 28M5234
CW-5 28 5% S73

CW-5 28 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00528R00JS73 3110-CW00528R00JS73 28M5234
Product Name Res Wirewound 28 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 28 5% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - C1010RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers