Vishay Precision Group Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0KE123

Description
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005280R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005280R0KE123
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0KE123
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 280 10% E12 E3 Vishay - 69P9173 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 280 10% E12 E3 Vishay
69P9173
Cw-5-3 280 10% E12 E3 Vishay 69P9173
CW-5-3 280 10% e12 E3

CW-5-3 280 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005280R0KE123 69P9173
Product Name Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 280 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details