Vishay Precision Group Wirewound Resistors CW005280R0KE12

Description
CW-5 280 10% E12 e3
Request a Quote Datasheet
Description
CW-5 280 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005280R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005280R0KE12
Wirewound Resistors 3110-CW005280R0KE12
CW-5 280 10% E12 e3

CW-5 280 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005280R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005280R0KE12
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0KE12
Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 280 10% E12 E3 Vishay - 69P9171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 280 10% E12 E3 Vishay
69P9171
Cw-5 280 10% E12 E3 Vishay 69P9171
CW-5 280 10% e12 E3

CW-5 280 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005280R0KE12 CW005280R0KE12 69P9171
Product Name Wirewound Resistors Res Wirewound 280 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 280 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 280 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers