Vishay Precision Group Wirewound Resistors CW005280R0JS73

Description
CW-5 280 5% S73
Request a Quote Datasheet
Description
CW-5 280 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005280R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005280R0JS73
Wirewound Resistors 3110-CW005280R0JS73
CW-5 280 5% S73

CW-5 280 5% S73

Supplier's Site Datasheet
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005280R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005280R0JS73
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005280R0JS73
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 280 Ohm, 5% Vishay - 43C7869 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 280 Ohm, 5% Vishay
43C7869
Cw, 0.875 X 0.312, 280 Ohm, 5% Vishay 43C7869
CW, 0.875 x 0.312", 280 Ohm, 5%

CW, 0.875 x 0.312", 280 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005280R0JS73 CW005280R0JS73 43C7869
Product Name Wirewound Resistors Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 280 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 280 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers