Vishay Precision Group Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005280R0JE733

Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005280R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005280R0JE733
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005280R0JE733
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 280 5% E73 E3 Vishay - 69P9170 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 280 5% E73 E3 Vishay
69P9170
Cw-5-3 280 5% E73 E3 Vishay 69P9170
CW-5-3 280 5% E73 e3

CW-5-3 280 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005280R0JE733 69P9170
Product Name Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 280 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details