Vishay Precision Group Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0JE123

Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005280R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005280R0JE123
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0JE123
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 280 5% E12 E3 Vishay - 69P9167 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 280 5% E12 E3 Vishay
69P9167
Cw-5-3 280 5% E12 E3 Vishay 69P9167
CW-5-3 280 5% e12 E3

CW-5-3 280 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005280R0JE123 69P9167
Product Name Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 280 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details