Vishay Precision Group Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0JE122

Description
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005280R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005280R0JE122
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005280R0JE122
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 280 5% E12 E3 Vishay - 69P9166 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 280 5% E12 E3 Vishay
69P9166
Cw-5-2 280 5% E12 E3 Vishay 69P9166
CW-5-2 280 5% e12 E3

CW-5-2 280 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005280R0JE122 69P9166
Product Name Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 280 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details