Vishay Precision Group Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50KE123

Description
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00527R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00527R50KE123
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50KE123
Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 27.5 10% E12 E3 Vishay - 69P9127 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 27.5 10% E12 E3 Vishay
69P9127
Cw-5-3 27.5 10% E12 E3 Vishay 69P9127
CW-5-3 27.5 10% e12 E3

CW-5-3 27.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00527R50KE123 69P9127
Product Name Res Wirewound 27.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 27.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers