Vishay Precision Group Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50KE122

Description
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00527R50KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00527R50KE122
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50KE122
Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 27.5 10% E12 E3 Vishay - 69P9126 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 27.5 10% E12 E3 Vishay
69P9126
Cw-5-2 27.5 10% E12 E3 Vishay 69P9126
CW-5-2 27.5 10% e12 E3

CW-5-2 27.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00527R50KE122 69P9126
Product Name Res Wirewound 27.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 27.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers