Vishay Precision Group Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00527R50JE733

Description
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00527R50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00527R50JE733
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00527R50JE733
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 27.5 5% E73 E3 Vishay - 69P9124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 27.5 5% E73 E3 Vishay
69P9124
Cw-5-3 27.5 5% E73 E3 Vishay 69P9124
CW-5-3 27.5 5% E73 e3

CW-5-3 27.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00527R50JE733 69P9124
Product Name Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 27.5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details