Vishay Precision Group Wirewound Resistors CW00527R50JE73

Description
CW-5 27.5 5% E73 e3
Request a Quote Datasheet
Description
CW-5 27.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00527R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00527R50JE73
Wirewound Resistors 3110-CW00527R50JE73
CW-5 27.5 5% E73 e3

CW-5 27.5 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00527R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00527R50JE73
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00527R50JE73
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 27.5 5% E73 E3 Vishay - 69P9122 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 27.5 5% E73 E3 Vishay
69P9122
Cw-5 27.5 5% E73 E3 Vishay 69P9122
CW-5 27.5 5% E73 e3

CW-5 27.5 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00527R50JE73 CW00527R50JE73 69P9122
Product Name Wirewound Resistors Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 27.5 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details