Vishay Precision Group Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50JE12

Description
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00527R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00527R50JE12
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527R50JE12
Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00527R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00527R50JE12
Wirewound Resistors 3110-CW00527R50JE12
CW-5 27.5 5% E12 e3

CW-5 27.5 5% E12 e3

Supplier's Site Datasheet
Cw-5 27.5 5% E12 E3 Vishay - 69P9119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 27.5 5% E12 E3 Vishay
69P9119
Cw-5 27.5 5% E12 E3 Vishay 69P9119
CW-5 27.5 5% e12 E3

CW-5 27.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00527R50JE12 3110-CW00527R50JE12 69P9119
Product Name Res Wirewound 27.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 27.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details