Vishay Precision Group Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527K00KE122

Description
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00527K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00527K00KE122
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00527K00KE122
Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 27K 10% E12 E3 Vishay - 69P9104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 27K 10% E12 E3 Vishay
69P9104
Cw-5-2 27K 10% E12 E3 Vishay 69P9104
CW-5-2 27K 10% e12 E3

CW-5-2 27K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00527K00KE122 69P9104
Product Name Res Wirewound 27K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 27K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers