Vishay Intertechnology, Inc. Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00527K00JE55

Description
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00527K00JE55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00527K00JE55
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00527K00JE55
Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00527K00JE55
Product Name Res Wirewound 27K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers