Vishay Precision Group Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0KE733

Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005274R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005274R0KE733
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0KE733
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 274 10% E73 E3 Vishay - 69P9152 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 274 10% E73 E3 Vishay
69P9152
Cw-5-3 274 10% E73 E3 Vishay 69P9152
CW-5-3 274 10% E73 e3

CW-5-3 274 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005274R0KE733 69P9152
Product Name Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 274 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details