Vishay Precision Group Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0KE73

Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005274R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005274R0KE73
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0KE73
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005274R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005274R0KE73
Wirewound Resistors 3110-CW005274R0KE73
CW-5 274 10% E73 e3

CW-5 274 10% E73 e3

Supplier's Site Datasheet
Cw-5 274 10% E73 E3 Vishay - 69P9150 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 274 10% E73 E3 Vishay
69P9150
Cw-5 274 10% E73 E3 Vishay 69P9150
CW-5 274 10% E73 e3

CW-5 274 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005274R0KE73 3110-CW005274R0KE73 69P9150
Product Name Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 274 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details