Vishay Precision Group Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0JE732

Description
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005274R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005274R0JE732
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005274R0JE732
Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 274 5% E73 E3 Vishay - 69P9145 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 274 5% E73 E3 Vishay
69P9145
Cw-5-2 274 5% E73 E3 Vishay 69P9145
CW-5-2 274 5% E73 e3

CW-5-2 274 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005274R0JE732 69P9145
Product Name Res Wirewound 274 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 274 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details