Vishay Precision Group Wirewound Resistors CW005274R0JE12

Description
CW-5 274 5% E12 e3
Request a Quote Datasheet
Description
CW-5 274 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005274R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005274R0JE12
Wirewound Resistors 3110-CW005274R0JE12
CW-5 274 5% E12 e3

CW-5 274 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005274R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005274R0JE12
Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005274R0JE12
Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 274 5% E12 E3 Vishay - 69P9141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 274 5% E12 E3 Vishay
69P9141
Cw-5 274 5% E12 E3 Vishay 69P9141
CW-5 274 5% e12 E3

CW-5 274 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005274R0JE12 CW005274R0JE12 69P9141
Product Name Wirewound Resistors Res Wirewound 274 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 274 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 274 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details