Vishay Precision Group Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0KE12

Description
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005270R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005270R0KE12
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0KE12
Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005270R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005270R0KE12
Wirewound Resistors 3110-CW005270R0KE12
CW-5 270 10% E12 e3

CW-5 270 10% E12 e3

Supplier's Site Datasheet
Cw-5 270 10% E12 E3 Vishay - 69P9135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 270 10% E12 E3 Vishay
69P9135
Cw-5 270 10% E12 E3 Vishay 69P9135
CW-5 270 10% e12 E3

CW-5 270 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005270R0KE12 3110-CW005270R0KE12 69P9135
Product Name Res Wirewound 270 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 270 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details