Vishay Precision Group Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0JE123

Description
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005270R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005270R0JE123
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0JE123
Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 270 5% E12 E3 Vishay - 69P9132 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 270 5% E12 E3 Vishay
69P9132
Cw-5-3 270 5% E12 E3 Vishay 69P9132
CW-5-3 270 5% e12 E3

CW-5-3 270 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005270R0JE123 69P9132
Product Name Res Wirewound 270 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 270 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details