Vishay Precision Group Wirewound Resistors CW00525K00JE12

Description
CW-5 25K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 25K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00525K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00525K00JE12
Wirewound Resistors 3110-CW00525K00JE12
CW-5 25K 5% E12 e3

CW-5 25K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00525K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00525K00JE12
Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00525K00JE12
Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Through Hole Resistors - 541-CW00525K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00525K00JE12-ND
Through Hole Resistors 541-CW00525K00JE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Vishay - 41K8922 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Vishay
41K8922
Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Vishay 41K8922
WIREWOUND RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201584
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201584
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00525K00JE12 CW00525K00JE12 541-CW00525K00JE12-ND 41K8922 70201584
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Through Hole Resistors Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial Power Applications General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers