Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
WIREWOUND RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW00525K00JB12 | 541-CW00525K00JB12-ND | CW00525K00JB12 | 38C5637 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 25000 ohms | 25000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |