Vishay Precision Group Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005256R0KE123

Description
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005256R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005256R0KE123
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005256R0KE123
Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 256 10% E12 E3 Vishay - 69P9093 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 256 10% E12 E3 Vishay
69P9093
Cw-5-3 256 10% E12 E3 Vishay 69P9093
CW-5-3 256 10% e12 E3

CW-5-3 256 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005256R0KE123 69P9093
Product Name Res Wirewound 256 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 256 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details