Vishay Precision Group Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0JE733

Description
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005256R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005256R0JE733
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0JE733
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 256 5% E73 E3 Vishay - 69P9090 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 256 5% E73 E3 Vishay
69P9090
Cw-5-3 256 5% E73 E3 Vishay 69P9090
CW-5-3 256 5% E73 e3

CW-5-3 256 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005256R0JE733 69P9090
Product Name Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 256 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details