Vishay Precision Group Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0JE732

Description
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005256R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005256R0JE732
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0JE732
Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 256 5% E73 E3 Vishay - 69P9089 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 256 5% E73 E3 Vishay
69P9089
Cw-5-2 256 5% E73 E3 Vishay 69P9089
CW-5-2 256 5% E73 e3

CW-5-2 256 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005256R0JE732 69P9089
Product Name Res Wirewound 256 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 256 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details