Vishay Precision Group Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005250R0KE733

Description
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005250R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005250R0KE733
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005250R0KE733
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 250 10% E73 E3 Vishay - 69P9084 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 250 10% E73 E3 Vishay
69P9084
Cw-5-3 250 10% E73 E3 Vishay 69P9084
CW-5-3 250 10% E73 e3

CW-5-3 250 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005250R0KE733 69P9084
Product Name Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 250 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details