Vishay Precision Group Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005250R0KE122

Description
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005250R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005250R0KE122
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005250R0KE122
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 250 10% E12 E3 Vishay - 69P9080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 250 10% E12 E3 Vishay
69P9080
Cw-5-2 250 10% E12 E3 Vishay 69P9080
CW-5-2 250 10% e12 E3

CW-5-2 250 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005250R0KE122 69P9080
Product Name Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 250 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details