Vishay Precision Group Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005250R0JS703

Description
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005250R0JS703 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005250R0JS703
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005250R0JS703
Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 250 5% S70 Vishay - 23M4431 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 250 5% S70 Vishay
23M4431
Cw-5-3 250 5% S70 Vishay 23M4431
CW-5-3 250 5% S70

CW-5-3 250 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005250R0JS703 23M4431
Product Name Res Wirewound 250 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 250 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details