Vishay Precision Group Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005250R0JE12

Description
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005250R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005250R0JE12
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005250R0JE12
Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistors - 3110-CW005250R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005250R0JE12
Wirewound Resistors 3110-CW005250R0JE12
CW-5 250 5% E12 e3

CW-5 250 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005250R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005250R0JE12-ND
Through Hole Resistors 541-CW005250R0JE12-ND
CW-5 250 5% E12 E3

CW-5 250 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay - 41K8923 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay
41K8923
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay 41K8923
WIREWOUND RESISTOR, 250 OHM, 5W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 5W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor - 16344705 - Radwell International
Willingboro, NJ, United States
Resistor
16344705
Resistor 16344705
RESISTOR, AXIAL, 250 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 6.4 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 250 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 6.4 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201392
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201392
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number CW005250R0JE12 3110-CW005250R0JE12 541-CW005250R0JE12-ND 41K8923 16344705 70201392
Product Name Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay Resistor Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Power Applications Industrial General Use General Use
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details